C&K Components Rotary Switches R20507RR02Q

Description
Rotary Switch 5 Position DP5T, Adjacent Contact 5A (AC), 500mA (DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 5 Position DP5T, Adjacent Contact 5A (AC), 500mA (DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN9483-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN9483-ND
Rotary Switches CKN9483-ND
Rotary Switch 5 Position DP5T, Adjacent Contact 5A (AC), 500mA (DC) 125VAC Panel Mount, Through Hole

Rotary Switch 5 Position DP5T, Adjacent Contact 5A (AC), 500mA (DC) 125VAC Panel Mount, Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
R20507RR02Q
Rotary Switches R20507RR02Q
Rotary Switches Switch Rotary Dp Slide 5Pos Pc

Rotary Switches Switch Rotary Dp Slide 5Pos Pc

Buy Now Datasheet
Rotary Switch, Dp5T, 5A, 125V, Thd; No. Of Switch Positions C&k Components - 79X5830 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Dp5T, 5A, 125V, Thd; No. Of Switch Positions C&k Components
79X5830
Rotary Switch, Dp5T, 5A, 125V, Thd; No. Of Switch Positions C&k Components 79X5830
ROTARY SWITCH, DP5T, 5A, 125V, THD; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:5A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated; Contact Current RoHS Compliant: Yes

ROTARY SWITCH, DP5T, 5A, 125V, THD; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:5A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated; Contact Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN9483-ND R20507RR02Q 79X5830
Product Name Rotary Switches Rotary Switches Rotary Switch, Dp5T, 5A, 125V, Thd; No. Of Switch Positions C&k Components
Actuator Type Flush Actuator
Current Rating 5.0 amps 5.0 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Poles per Deck 2
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2383956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details