C&K Components Rotary Switches R20407RR03Q

Description
Rotary Switch 4 Position DP4T, Adjacent Contact 5A (AC), 500mA (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 4 Position DP4T, Adjacent Contact 5A (AC), 500mA (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN9482-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN9482-ND
Rotary Switches CKN9482-ND
Rotary Switch 4 Position DP4T, Adjacent Contact 5A (AC), 500mA (DC) 125VAC Panel Mount

Rotary Switch 4 Position DP4T, Adjacent Contact 5A (AC), 500mA (DC) 125VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
R20407RR03Q
Rotary Switches R20407RR03Q
Rotary Switches DP 4 Shaft Solder 5A 250VAC 125VDC

Rotary Switches DP 4 Shaft Solder 5A 250VAC 125VDC

Buy Now Datasheet
Rotary Switch, 2Pole, 5A, 125Vac; No. Of Switch Positions C&k Components - 35AH5885 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2Pole, 5A, 125Vac; No. Of Switch Positions C&k Components
35AH5885
Rotary Switch, 2Pole, 5A, 125Vac; No. Of Switch Positions C&k Components 35AH5885
ROTARY SWITCH, 2POLE, 5A, 125VAC; No. of Switch Positions:4 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:5A; Contact Voltage AC Max:125V; Product Range:Rota-Slide R Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 2POLE, 5A, 125VAC; No. of Switch Positions:4 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:5A; Contact Voltage AC Max:125V; Product Range:Rota-Slide R Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN9482-ND R20407RR03Q 35AH5885
Product Name Rotary Switches Rotary Switches Rotary Switch, 2Pole, 5A, 125Vac; No. Of Switch Positions C&k Components
Actuator Type Flush Actuator
Current Rating 5.0 amps 5.0 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Poles per Deck 2
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SC17 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Selector Switches - 486-3901-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Selector Switches - 2838282 - RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 3
Terminal Type Screw Terminals; Screw
View Details
Selector Switches - 450-35-524-230-R-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details