C&K Components Rotary Switches R20405RN02Q

Description
Rotary Switch 4 Position DP4T, Adjacent Contact 5A (AC), 500mA (DC) 125VAC Through Hole
Request a Quote Datasheet
Description
Rotary Switch 4 Position DP4T, Adjacent Contact 5A (AC), 500mA (DC) 125VAC Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN10133-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN10133-ND
Rotary Switches CKN10133-ND
Rotary Switch 4 Position DP4T, Adjacent Contact 5A (AC), 500mA (DC) 125VAC Through Hole

Rotary Switch 4 Position DP4T, Adjacent Contact 5A (AC), 500mA (DC) 125VAC Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
R20405RN02Q
Rotary Switches R20405RN02Q
Rotary Switches DP 4 Shaft PC Pins 5A 250VAC 125VDC

Rotary Switches DP 4 Shaft PC Pins 5A 250VAC 125VDC

Buy Now Datasheet
Rotary C&k Components - 35AH5881 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
35AH5881
Rotary C&k Components 35AH5881
ROTARY

ROTARY

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN10133-ND R20405RN02Q 35AH5881
Product Name Rotary Switches Rotary Switches Rotary C&k Components
Actuator Type Flush Actuator
Current Rating 5.0 amps
Angle of Throw 36 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2657661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Number of Poles 1 poles
View Details