R20315RS02QE -- ROTARY C&K COMPONENTS
C&K Components
Rotary C&k Components
R20315RS02QE
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
Rotary Switches |
|
Product Number
|
35AH5880 |
R20315RS02QE |
|
Product Name
|
Rotary C&k Components |
Rotary Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
6.3 amps
Mechanical Life
300 cycles
Terminal Type
PC Pins
View Details
EBE Elektro-Bau-Elemente GmbH
Construction
Single
Actuator Type
Bare Shaft
Terminal Type
PC Pins
View Details
Operating Torque
56.64 In-oz (40 N-cm)
View Details
2 suppliers
DC Voltage Rating
48 volts
Angle of Throw
90 degrees
Dimensions
9.2 dia. x 15.1mm
View Details