C&K Components Rotary Switches R20307RN02Q

Description
Rotary Switch 3 Position DP3T, Adjacent Contact 5A (AC), 500mA (DC) 125VAC Through Hole
Request a Quote Datasheet
Description
Rotary Switch 3 Position DP3T, Adjacent Contact 5A (AC), 500mA (DC) 125VAC Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN9888-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN9888-ND
Rotary Switches CKN9888-ND
Rotary Switch 3 Position DP3T, Adjacent Contact 5A (AC), 500mA (DC) 125VAC Through Hole

Rotary Switch 3 Position DP3T, Adjacent Contact 5A (AC), 500mA (DC) 125VAC Through Hole

Buy Now Datasheet
Rotary Switch, 2P, 3Pos, 5A, 125Vac; No. Of Switch Positions C&k Components - 82AC3086 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2P, 3Pos, 5A, 125Vac; No. Of Switch Positions C&k Components
82AC3086
Rotary Switch, 2P, 3Pos, 5A, 125Vac; No. Of Switch Positions C&k Components 82AC3086
ROTARY SWITCH, 2P, 3POS, 5A, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:5A; Contact Voltage AC Max:125V; Product Range:Rota-Slide R Series; Illumination:Non RoHS Compliant: Yes

ROTARY SWITCH, 2P, 3POS, 5A, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:5A; Contact Voltage AC Max:125V; Product Range:Rota-Slide R Series; Illumination:Non RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
R20307RN02Q
Rotary Switches R20307RN02Q
Rotary Switches DP 36 DEG INDX 3 POS

Rotary Switches DP 36 DEG INDX 3 POS

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN9888-ND 82AC3086 R20307RN02Q
Product Name Rotary Switches Rotary Switch, 2P, 3Pos, 5A, 125Vac; No. Of Switch Positions C&k Components Rotary Switches
Actuator Type Flush Actuator
Current Rating 5.0 amps 5.0 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Poles per Deck 2
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 486-4252-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details
Rotary Switches - 1760913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 80 degrees
Positions per Pole 3
Dimensions 15.15 x 13.45 x 4.75mm
View Details