Rotary Switch 8 Position SP8T, Adjacent Contact 5A (AC), 500mA (DC) 125VAC Through Hole
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | CKN12166-ND | R10805RN02Q | 35AH5859 |
| Product Name | Rotary Switches | Rotary Switches | Rotary C&k Components |
| Actuator Type | Flush Actuator | ||
| Current Rating | 5.0 amps | ||
| Angle of Throw | 36 degrees | ||
| Number of Decks | 1 |