C&K Components Rotary Switches R10307RR02Q

Description
Rotary Switch 3 Position SP3T, Adjacent Contact 5A (AC), 500mA (DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 3 Position SP3T, Adjacent Contact 5A (AC), 500mA (DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN11908-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN11908-ND
Rotary Switches CKN11908-ND
Rotary Switch 3 Position SP3T, Adjacent Contact 5A (AC), 500mA (DC) 125VAC Panel Mount, Through Hole

Rotary Switch 3 Position SP3T, Adjacent Contact 5A (AC), 500mA (DC) 125VAC Panel Mount, Through Hole

Buy Now Datasheet
Rotary C&k Components - 35AH5851 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
35AH5851
Rotary C&k Components 35AH5851
ROTARY

ROTARY

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
R10307RR02Q
Rotary Switches R10307RR02Q
Rotary Switches Rotary

Rotary Switches Rotary

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN11908-ND 35AH5851 R10307RR02Q
Product Name Rotary Switches Rotary C&k Components Rotary Switches
Actuator Type Flush Actuator
Current Rating 5.0 amps
Angle of Throw 36 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.1137-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2657659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 45 degrees
Number of Poles 2 poles
Positions per Pole 3
View Details