Rotary Switch 3 Position SP3T, Adjacent Contact 5A (AC), 500mA (DC) 125VAC Through Hole
Rotary Switches Switch Rotary Sp Slide 3Pos Pc
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | CKN9479-ND | R10305RN02Q |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 5.0 amps | |
| Angle of Throw | 36 degrees | |
| Number of Decks | 1 |