C&K Components Rotary Switches R10007RN02B

Description
Rotary Switch 10 Position SP10T, Adjacent Contact 0.4VA (AC/DC) 20VAC Through Hole
Request a Quote Datasheet
Description
Rotary Switch 10 Position SP10T, Adjacent Contact 0.4VA (AC/DC) 20VAC Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN11058-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN11058-ND
Rotary Switches CKN11058-ND
Rotary Switch 10 Position SP10T, Adjacent Contact 0.4VA (AC/DC) 20VAC Through Hole

Rotary Switch 10 Position SP10T, Adjacent Contact 0.4VA (AC/DC) 20VAC Through Hole

Buy Now Datasheet
Rotary C&k Components - 35AH5840 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
35AH5840
Rotary C&k Components 35AH5840
ROTARY

ROTARY

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
R10007RN02B
Rotary Switches R10007RN02B
Rotary Switches Rotary

Rotary Switches Rotary

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN11058-ND 35AH5840 R10007RN02B
Product Name Rotary Switches Rotary C&k Components Rotary Switches
Actuator Type Flush Actuator
Angle of Throw 36 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2657661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Number of Poles 1 poles
View Details