Littelfuse, Inc. Low Power TRIAC up to 1200V QV8025NH5RP

Description
This 25 A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated, and TO-263 packages, has 150 °C maximum junction temperature (TJ) and 250 A ITSM (60 Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, and III, and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability of 800 V Surge capability of 250 A at 60Hz half cycle Mechanically and thermally robust TO-220 clip-attach assembly High dv/dt up to 2000V/μs Internally-isolated TO-220 package Halogen-free and RoHScompliant Recognized to UL 1557 as an Electrically Isolated Semiconductor Device
Request a Quote Datasheet
Description
This 25 A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated, and TO-263 packages, has 150 °C maximum junction temperature (TJ) and 250 A ITSM (60 Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, and III, and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability of 800 V Surge capability of 250 A at 60Hz half cycle Mechanically and thermally robust TO-220 clip-attach assembly High dv/dt up to 2000V/μs Internally-isolated TO-220 package Halogen-free and RoHScompliant Recognized to UL 1557 as an Electrically Isolated Semiconductor Device
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QV8025NH5RP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QV8025NH5RP
Low Power TRIAC up to 1200V QV8025NH5RP
This 25 A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated, and TO-263 packages, has 150 °C maximum junction temperature (TJ) and 250 A ITSM (60 Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, and III, and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability of 800 V Surge capability of 250 A at 60Hz half cycle Mechanically and thermally robust TO-220 clip-attach assembly High dv/dt up to 2000V/μs Internally-isolated TO-220 package Halogen-free and RoHScompliant Recognized to UL 1557 as an Electrically Isolated Semiconductor Device

This 25 A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated, and TO-263 packages, has 150 °C maximum junction temperature (TJ) and 250 A ITSM (60 Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, and III, and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability of 800 V Surge capability of 250 A at 60Hz half cycle Mechanically and thermally robust TO-220 clip-attach assembly High dv/dt up to 2000V/μs Internally-isolated TO-220 package Halogen-free and RoHScompliant Recognized to UL 1557 as an Electrically Isolated Semiconductor Device

Supplier's Site Datasheet
TRIACs - 18-QV8025NH5RPTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC 800V 25A TO263

TRIAC 800V 25A TO263

Buy Now Datasheet
TRIACs - 18-QV8025NH5RPCT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC 800V 25A TO263

TRIAC 800V 25A TO263

Buy Now Datasheet
TRIACs - 18-QV8025NH5RPDKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC 800V 25A TO263

TRIAC 800V 25A TO263

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Triacs Thyristors
Product Number QV8025NH5RP 18-QV8025NH5RPTR-ND
Product Name Low Power TRIAC up to 1200V TRIACs
VDRM 800 volts
Unlock Full Specs
to access all available technical data