This 12 A high-temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated, TO-251, TO-252, and TO-263 packages, has rated 150 °C maximum junction temperature, Tvj(max) and 153 A non-repetitive surge peak on-state current, ITSM at 60 Hz. This QV series TRIAC operates in quadrants I, II, and III, and offers high performance in applications requiring high commutation capability without a snubber circuit. High dv/dt immunity up to 1000 V/μs Blocking voltage up to 800 V Maximum virtual junction temperature Tvj(max) of 150 °C Mechanically and thermally robust TO-220 clip-attach assembly
12 AMP HIGH TEMPERATURE HIGH DVD
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | QV8012DH3TP | 18-QV8012DH3TP-ND |
| Product Name | Low Power TRIAC up to 1200V | TRIACs |
| VDRM | 800 volts | |
| VTM | 1.6 volts | |
| dv/dt | 1000 V/us |