Littelfuse, Inc. Low Power TRIAC up to 1200V QV6016LH5TP

Description
QVxx16xHx Series is designed with high dv/dt capability for AC switching and phase control applications, especially for inductive loads applications where high commutation performance is required. High TJ of 150°C Voltage capability of 600 V Surge capability of 200 A Mechanically and thermally robust TO-220 clip-attach assembly Internally-isolated TO-220 package Halogen-free and RoHS compliant High dv/dt up to 1 kV/µs
Datasheet
Description
QVxx16xHx Series is designed with high dv/dt capability for AC switching and phase control applications, especially for inductive loads applications where high commutation performance is required. High TJ of 150°C Voltage capability of 600 V Surge capability of 200 A Mechanically and thermally robust TO-220 clip-attach assembly Internally-isolated TO-220 package Halogen-free and RoHS compliant High dv/dt up to 1 kV/µs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QV6016LH5TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QV6016LH5TP
Low Power TRIAC up to 1200V QV6016LH5TP
QVxx16xHx Series is designed with high dv/dt capability for AC switching and phase control applications, especially for inductive loads applications where high commutation performance is required. High TJ of 150°C Voltage capability of 600 V Surge capability of 200 A Mechanically and thermally robust TO-220 clip-attach assembly Internally-isolated TO-220 package Halogen-free and RoHS compliant High dv/dt up to 1 kV/µs

QVxx16xHx Series is designed with high dv/dt capability for AC switching and phase control applications, especially for inductive loads applications where high commutation performance is required. High TJ of 150°C Voltage capability of 600 V Surge capability of 200 A Mechanically and thermally robust TO-220 clip-attach assembly Internally-isolated TO-220 package Halogen-free and RoHS compliant High dv/dt up to 1 kV/µs

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Triacs
Product Number QV6016LH5TP
Product Name Low Power TRIAC up to 1200V
VDRM 600 volts
Unlock Full Specs
to access all available technical data