Littelfuse, Inc. Low Power TRIAC up to 1200V QV6016LH4TP

Description
QVxx16xHx Series is designed with high dv/dt capability for AC switching and phase control applications, especially for inductive loads applications where high commutation performance is required. High TJ of 150°C Voltage capability of 600 V Surge capability of 200 A Mechanically and thermally robust TO-220 clip-attach assembly Internally-isolated TO-220 package Halogen-free and RoHS compliant High dv/dt up to 1 kV/µs
Request a Quote Datasheet
Description
QVxx16xHx Series is designed with high dv/dt capability for AC switching and phase control applications, especially for inductive loads applications where high commutation performance is required. High TJ of 150°C Voltage capability of 600 V Surge capability of 200 A Mechanically and thermally robust TO-220 clip-attach assembly Internally-isolated TO-220 package Halogen-free and RoHS compliant High dv/dt up to 1 kV/µs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QV6016LH4TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QV6016LH4TP
Low Power TRIAC up to 1200V QV6016LH4TP
QVxx16xHx Series is designed with high dv/dt capability for AC switching and phase control applications, especially for inductive loads applications where high commutation performance is required. High TJ of 150°C Voltage capability of 600 V Surge capability of 200 A Mechanically and thermally robust TO-220 clip-attach assembly Internally-isolated TO-220 package Halogen-free and RoHS compliant High dv/dt up to 1 kV/µs

QVxx16xHx Series is designed with high dv/dt capability for AC switching and phase control applications, especially for inductive loads applications where high commutation performance is required. High TJ of 150°C Voltage capability of 600 V Surge capability of 200 A Mechanically and thermally robust TO-220 clip-attach assembly Internally-isolated TO-220 package Halogen-free and RoHS compliant High dv/dt up to 1 kV/µs

Supplier's Site Datasheet
TRIACs - 18-QV6016LH4TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 16A Through Hole ITO-220AB

TRIAC Alternistor - Snubberless 600V 16A Through Hole ITO-220AB

Buy Now Datasheet
TRIACs - 2130882 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
2130882
TRIACs 2130882
Littelfuse QV6016LH4TP TRIAC

Littelfuse QV6016LH4TP TRIAC

Supplier's Site
TRIACs - 2130882P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
2130882P
TRIACs 2130882P
Littelfuse QV6016LH4TP TRIAC

Littelfuse QV6016LH4TP TRIAC

Supplier's Site
TRIACs - 2130881 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
2130881
TRIACs 2130881
Littelfuse QV6016LH4TP TRIAC

Littelfuse QV6016LH4TP TRIAC

Supplier's Site
Triac, 600V, 16A, To-220Ab-3 Rohs Compliant Littelfuse - 15AJ3123 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 16A, To-220Ab-3 Rohs Compliant Littelfuse
15AJ3123
Triac, 600V, 16A, To-220Ab-3 Rohs Compliant Littelfuse 15AJ3123
TRIAC, 600V, 16A, TO-220AB-3 ROHS COMPLIANT: YES

TRIAC, 600V, 16A, TO-220AB-3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Triacs Thyristors Triacs Triacs Triacs
Product Number QV6016LH4TP 18-QV6016LH4TP-ND 2130882 2130882P 15AJ3123
Product Name Low Power TRIAC up to 1200V TRIACs TRIACs TRIACs Triac, 600V, 16A, To-220Ab-3 Rohs Compliant Littelfuse
VDRM 600 volts
VTM 1.6 volts
dv/dt 500 V/us
IT(RMS) 16 amps
Unlock Full Specs
to access all available technical data