QVxx16xHx Series is designed with high dv/dt capability for AC switching and phase control applications, especially for inductive loads applications where high commutation performance is required. High TJ of 150°C Voltage capability of 600 V Surge capability of 200 A Mechanically and thermally robust TO-220 clip-attach assembly Internally-isolated TO-220 package Halogen-free and RoHS compliant High dv/dt up to 1 kV/µs
TRIAC Alternistor - Snubberless 600V 16A Through Hole ITO-220AB
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | QV6016LH2TP | 18-QV6016LH2TP-ND |
| Product Name | Low Power TRIAC up to 1200V | TRIACs |
| Standards and Certifications | RoHS | |
| VDRM | 600 volts | |
| VTM | 1.6 volts | |
| dv/dt | 150 V/us |