Littelfuse, Inc. Low Power TRIAC up to 1200V QV6012NH4TP

Description
This 12 A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated, and TO-263 packages, has 150°C maximum junction temperature (TJ) and 153 A ITSM (60 Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, and III, and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability of 600 V Surge capability of 153 A Mechanically and thermally robust TO-220 clip-attach assembly Internally-isolated TO-220 package Halogen-free and RoHS-compliant High dv/dt up to 1 kV/μs
Datasheet
Description
This 12 A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated, and TO-263 packages, has 150°C maximum junction temperature (TJ) and 153 A ITSM (60 Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, and III, and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability of 600 V Surge capability of 153 A Mechanically and thermally robust TO-220 clip-attach assembly Internally-isolated TO-220 package Halogen-free and RoHS-compliant High dv/dt up to 1 kV/μs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QV6012NH4TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QV6012NH4TP
Low Power TRIAC up to 1200V QV6012NH4TP
This 12 A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated, and TO-263 packages, has 150°C maximum junction temperature (TJ) and 153 A ITSM (60 Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, and III, and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability of 600 V Surge capability of 153 A Mechanically and thermally robust TO-220 clip-attach assembly Internally-isolated TO-220 package Halogen-free and RoHS-compliant High dv/dt up to 1 kV/μs

This 12 A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated, and TO-263 packages, has 150°C maximum junction temperature (TJ) and 153 A ITSM (60 Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, and III, and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability of 600 V Surge capability of 153 A Mechanically and thermally robust TO-220 clip-attach assembly Internally-isolated TO-220 package Halogen-free and RoHS-compliant High dv/dt up to 1 kV/μs

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Triacs
Product Number QV6012NH4TP
Product Name Low Power TRIAC up to 1200V
VDRM 600 volts
Unlock Full Specs
to access all available technical data