Littelfuse, Inc. Low Power TRIAC up to 1200V QS8004DH4RP

Description
This 4 Amp Over-voltage switch integrates a TRIAC structure with high voltage clamping function to ensure capability of withstand high over-voltage events, such as line transients described in the IEC 61000-4-5 standards. This bidirectional solid-state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive gate Triacs can be directly driven by microprocessor or popular opto-couplers/isolat ors. Glass-passivated junctions Voltage capability up to 800 V Surge capability up to 55 A Solid-state switching eliminates arcing or contact bounce that creates voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
This 4 Amp Over-voltage switch integrates a TRIAC structure with high voltage clamping function to ensure capability of withstand high over-voltage events, such as line transients described in the IEC 61000-4-5 standards. This bidirectional solid-state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive gate Triacs can be directly driven by microprocessor or popular opto-couplers/isolat ors. Glass-passivated junctions Voltage capability up to 800 V Surge capability up to 55 A Solid-state switching eliminates arcing or contact bounce that creates voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QS8004DH4RP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QS8004DH4RP
Low Power TRIAC up to 1200V QS8004DH4RP
This 4 Amp Over-voltage switch integrates a TRIAC structure with high voltage clamping function to ensure capability of withstand high over-voltage events, such as line transients described in the IEC 61000-4-5 standards. This bidirectional solid-state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive gate Triacs can be directly driven by microprocessor or popular opto-couplers/isolat ors. Glass-passivated junctions Voltage capability up to 800 V Surge capability up to 55 A Solid-state switching eliminates arcing or contact bounce that creates voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle

This 4 Amp Over-voltage switch integrates a TRIAC structure with high voltage clamping function to ensure capability of withstand high over-voltage events, such as line transients described in the IEC 61000-4-5 standards. This bidirectional solid-state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive gate Triacs can be directly driven by microprocessor or popular opto-couplers/isolators. Glass-passivated junctions Voltage capability up to 800 V Surge capability up to 55 A Solid-state switching eliminates arcing or contact bounce that creates voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle

Supplier's Site Datasheet
TRIACs - 18-QS8004DH4RPTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC SENS GATE 800V 4A TO252

TRIAC SENS GATE 800V 4A TO252

Buy Now Datasheet
TRIACs - 18-QS8004DH4RPDKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC SENS GATE 800V 4A TO252

TRIAC SENS GATE 800V 4A TO252

Buy Now Datasheet
TRIACs - 18-QS8004DH4RPCT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC SENS GATE 800V 4A TO252

TRIAC SENS GATE 800V 4A TO252

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Triacs Thyristors
Product Number QS8004DH4RP 18-QS8004DH4RPTR-ND
Product Name Low Power TRIAC up to 1200V TRIACs
VDRM 800 volts
Unlock Full Specs
to access all available technical data