Littelfuse, Inc. Low Power TRIAC up to 1200V QK016LH2TP

Description
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QK016LH2TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QK016LH2TP
Low Power TRIAC up to 1200V QK016LH2TP
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
Triacs - QK016LH2TP - 1086748-QK016LH2TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - QK016LH2TP
1086748-QK016LH2TP
Triacs - QK016LH2TP 1086748-QK016LH2TP
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086748-QK016LH2TP Categories: Triacs Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RMS Current (Irms): 16 A

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086748-QK016LH2TP
Categories: Triacs
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RMS Current (Irms): 16 A

Buy Now
Singapore
Isolated TO-220 Triac
300-QK016LH2TP
Isolated TO-220 Triac 300-QK016LH2TP
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS Product overview: QK016LH2TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-QK016LH2TP can be used for catalog matching and distributor lookup.

Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS Product overview: QK016LH2TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-QK016LH2TP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Triacs Triacs Triacs
Product Number QK016LH2TP 1086748-QK016LH2TP 300-QK016LH2TP
Product Name Low Power TRIAC up to 1200V Triacs - QK016LH2TP Isolated TO-220 Triac
VDRM 1000 volts
Unlock Full Specs
to access all available technical data