Littelfuse, Inc. Low Power TRIAC up to 1200V QJ8010NH5

Description
This 10A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry.Alternisto r type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 120 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant
Datasheet
Description
This 10A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry.Alternisto r type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 120 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QJ8010NH5 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QJ8010NH5
Low Power TRIAC up to 1200V QJ8010NH5
This 10A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry.Alternisto r type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 120 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant

This 10A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry.Alternistor type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 120 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Triacs
Product Number QJ8010NH5
Product Name Low Power TRIAC up to 1200V
VDRM 800 volts
Unlock Full Specs
to access all available technical data