TRIAC 800V 10A TO263
TRIAC Standard 800V 10A Surface Mount TO-263 (D²Pak)
TRIAC, 800V, 10A, TO-263AB ROHS COMPLIANT: YES
Acme Chip Technology Co., Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Triacs | Thyristors | Triacs |
Product Number | QJ8010N5TP | 18-QJ8010N5TP-ND | 74AJ1204 |
Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Triac, 800V, 10A, To-263Ab Rohs Compliant Littelfuse |
Package Type | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
VDRM | 800 volts | ||
IGT | 50 mA | ||
VGT | 1.3 volts |