Littelfuse, Inc. 10 A High Temperature Alternistor and Standard (High Communication) Triacs QJ8010LH3TP

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 A High Temperature Alternistor and Standard (High Communication) Triacs - QJ8010LH3TP - Littelfuse, Inc.
Chicago, IL, United States
10 A High Temperature Alternistor and Standard (High Communication) Triacs
QJ8010LH3TP
10 A High Temperature Alternistor and Standard (High Communication) Triacs QJ8010LH3TP
This 10A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry.Alternisto r type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability.Features: • 150°C maximum junction temperature• Voltage capability up to 800V• Surge capability up to 120A• Solid-state switching eliminates arcing or contact bounce that create voltage transients• No contacts to wear out from reaction of switching events• Restricted (or limited) RFI generation, depending on activation point of sine wave• Requires only a short gate activation pulse in each half-cycle• Halogen free and RoHS compliantApplication s:Excellent for AC switching and phase control applications such as heating, lighting, and motor speed controls. Typical applications are AC solid-state switches, light dimmers, power tools, home/brown goods and white goods appliances. Alternistor Triacs (no snubber required) are used in applications with high inductive loads requiring the highest commutation performance. Internally constructed isolated packages are offered for ease of heat sinking with highest isolation voltage.

This 10A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry.Alternistor type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability.Features: • 150°C maximum junction temperature• Voltage capability up to 800V• Surge capability up to 120A• Solid-state switching eliminates arcing or contact bounce that create voltage transients• No contacts to wear out from reaction of switching events• Restricted (or limited) RFI generation, depending on activation point of sine wave• Requires only a short gate activation pulse in each half-cycle• Halogen free and RoHS compliantApplications:Excellent for AC switching and phase control applications such as heating, lighting, and motor speed controls. Typical applications are AC solid-state switches, light dimmers, power tools, home/brown goods and white goods appliances. Alternistor Triacs (no snubber required) are used in applications with high inductive loads requiring the highest commutation performance. Internally constructed isolated packages are offered for ease of heat sinking with highest isolation voltage.

Supplier's Site Datasheet
TRIACs - 18-QJ8010LH3TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 10A Through Hole ITO-220AB

TRIAC Alternistor - Snubberless 800V 10A Through Hole ITO-220AB

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
QJ8010LH3TP
Discrete Semiconductor Products - Thyristors - TRIACs QJ8010LH3TP
TRIAC ALTRNSTR 800V 10A ITO220AB

TRIAC ALTRNSTR 800V 10A ITO220AB

Supplier's Site
Triac, 800V, 10A, To-220Ab Rohs Compliant Littelfuse - 74AJ1190 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 10A, To-220Ab Rohs Compliant Littelfuse
74AJ1190
Triac, 800V, 10A, To-220Ab Rohs Compliant Littelfuse 74AJ1190
TRIAC, 800V, 10A, TO-220AB ROHS COMPLIANT: YES

TRIAC, 800V, 10A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Triacs Thyristors Triacs Triacs
Product Number QJ8010LH3TP 18-QJ8010LH3TP-ND QJ8010LH3TP 74AJ1190
Product Name 10 A High Temperature Alternistor and Standard (High Communication) Triacs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 800V, 10A, To-220Ab Rohs Compliant Littelfuse
VDRM 800 volts 800 volts
VTM 1.6 volts
dv/dt 150 V/us
di/dt 70 A/us
IT(RMS) 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

1 Amp Sensitive & Standard Triacs - L601E8 - Littelfuse, Inc.
Specs
Standards and Certifications RoHS
VDRM 600 volts
VTM 1.6 volts
View Details
5 suppliers
Lxx04xx/Qxx04xx Series - 4 Amp Sensitive & Standard Triacs - Q4004V4 - Littelfuse, Inc.
Specs
Standards and Certifications RoHS
VDRM 400 volts
VTM 1.6 volts
View Details
4 suppliers
8 Amp Sensitive, Standard, & Alternistor (High Commutation) Triacs - L4008V6 - Littelfuse, Inc.
Specs
Standards and Certifications RoHS
VDRM 400 volts
VTM 1.6 volts
View Details
3 suppliers
15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs - Q2016NH4 - Littelfuse, Inc.
Specs
Standards and Certifications RoHS
VDRM 200 volts
VTM 1.6 volts
View Details