This 10A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry.Alternisto
TRIAC Standard 800V 10A Through Hole ITO-220AB
TRIAC, 800V, 10A, TO-220AB ROHS COMPLIANT: YES
TRIAC 800V 10A ITO220AB
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | QJ8010L4TP | 18-QJ8010L4TP-ND | 74AJ1193 | QJ8010L4TP |
| Product Name | Low Power TRIAC up to 1200V | TRIACs | Triac, 800V, 10A, To-220Ab Rohs Compliant Littelfuse | Discrete Semiconductor Products - Thyristors - TRIACs |
| VDRM | 800 volts | 800 volts | ||
| VTM | 1.6 volts | |||
| dv/dt | 500 V/us | |||
| IT(RMS) | 10 amps | 10 amps | ||
| Package Type | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-3 Full Pack, Isolated Tab |