Littelfuse, Inc. Low Power TRIAC up to 1200V QJ8008RH4TP

Description
This 8 A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry. Alternistor type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 100 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This 8 A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry. Alternistor type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 100 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QJ8008RH4TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QJ8008RH4TP
Low Power TRIAC up to 1200V QJ8008RH4TP
This 8 A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry. Alternistor type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 100 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant

This 8 A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry. Alternistor type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 100 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant

Supplier's Site Datasheet
TRIACs - 18-QJ8008RH4TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 8A Through Hole TO-220AB

TRIAC Alternistor - Snubberless 800V 8A Through Hole TO-220AB

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
QJ8008RH4TP
Discrete Semiconductor Products - Thyristors - TRIACs QJ8008RH4TP
TRIAC ALTERNISTOR 800V 8A TO220

TRIAC ALTERNISTOR 800V 8A TO220

Supplier's Site
Triac, 800V, 8A, To-220Ab Rohs Compliant Littelfuse - 74AJ1188 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 8A, To-220Ab Rohs Compliant Littelfuse
74AJ1188
Triac, 800V, 8A, To-220Ab Rohs Compliant Littelfuse 74AJ1188
TRIAC, 800V, 8A, TO-220AB ROHS COMPLIANT: YES

TRIAC, 800V, 8A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Triacs Thyristors Triacs Triacs
Product Number QJ8008RH4TP 18-QJ8008RH4TP-ND QJ8008RH4TP 74AJ1188
Product Name Low Power TRIAC up to 1200V TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 800V, 8A, To-220Ab Rohs Compliant Littelfuse
VDRM 800 volts 800 volts
VTM 1.5 volts
dv/dt 450 V/us
IT(RMS) 8 amps 8 amps
Package Type TO-220; TO-220-3 TO-220-3
Unlock Full Specs
to access all available technical data