This 8 A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry. Alternistor type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 100 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant
TRIAC Standard 800V 8A Through Hole ITO-220AB
TRIAC, 800V, 8A, TO-220AB ROHS COMPLIANT: YES
TRIAC 800V 8A ITO220AB
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | QJ8008L5TP | 18-QJ8008L5TP-ND | 74AJ1183 | QJ8008L5TP |
| Product Name | Low Power TRIAC up to 1200V | TRIACs | Triac, 800V, 8A, To-220Ab Rohs Compliant Littelfuse | Discrete Semiconductor Products - Thyristors - TRIACs |
| VDRM | 800 volts | 800 volts | ||
| VTM | 1.5 volts | |||
| dv/dt | 1000 V/us | |||
| IT(RMS) | 8 amps | 8 amps | ||
| Package Type | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-3 Full Pack, Isolated Tab |