TRIAC Alternistor - Snubberless 800V 6A Surface Mount TO-263 (D²Pak)
TRIAC Alternistor - Snubberless 800V 6A Surface Mount TO-263 (D²Pak)
TRIAC Alternistor - Snubberless 800V 6A Surface Mount TO-263 (D²Pak)
TRIAC, 800V, 6A, TO-263AB ROHS COMPLIANT: YES
TRIAC ALTERNISTOR 800V 6A TO263
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | 18-QJ8006NH4RPDKR-ND | 74AJ1176 | QJ8006NH4RP |
| Product Name | TRIACs | Triac, 800V, 6A, To-263Ab Rohs Compliant Littelfuse | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Standards and Certifications | RoHS | ||
| VDRM | 800 volts |