Littelfuse, Inc. Low Power TRIAC up to 1200V QJ6010NH3TP

Description
This 10A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry.Alternisto r type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 120 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen-free and RoHS compliant
Request a Quote Datasheet
Description
This 10A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry.Alternisto r type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 120 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen-free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QJ6010NH3TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QJ6010NH3TP
Low Power TRIAC up to 1200V QJ6010NH3TP
This 10A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry.Alternisto r type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 120 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen-free and RoHS compliant

This 10A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry.Alternistor type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 120 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen-free and RoHS compliant

Supplier's Site Datasheet
TRIACs - 18-QJ6010NH3TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC SENS 600V 10A TO263

TRIAC SENS 600V 10A TO263

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Triacs Thyristors
Product Number QJ6010NH3TP 18-QJ6010NH3TP-ND
Product Name Low Power TRIAC up to 1200V TRIACs
VDRM 600 volts
VTM 1.6 volts
dv/dt 100 V/us
Unlock Full Specs
to access all available technical data