This 16A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263 package, has 150C maximum junction temperature and 200A ITSM(60Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. Features: High TJ of 150°C Voltage capability up to 600V Surge capability of 200A Mechanically and thermally robust TO-220 clip-attach assembly Internally-isolated TO-220 package Halogen free and RoHS compliant Applications: TRIAC is an excellent AC switch in applications such as heating, lighting, and motor speed controls. Typical applications are: Heater control such as coffee brewer, tankless water heater and infrared heater AC solid-state relays Light dimmers including incandescent and LED lighting Motor speed control in kitchen appliances, power tools, home/brow/white goods and light industrial applications as compressor motor control Alternistor TRIAC is used with high inductive loads requiring the high commutation capability. Internally isolated packages offer better heat sinking with higher isolation voltage.
Littelfuse, Inc. | |
---|---|
Product Category | Triacs |
Product Number | QJ4016LH3 |
Product Name | 16Amp High Temperature Alternistor TRIAC |
VDRM | 400 volts |