Littelfuse, Inc. Low Power TRIAC up to 1200V Q8010RH2TP

Description
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave
Request a Quote Datasheet
Description
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q8010RH2TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q8010RH2TP
Low Power TRIAC up to 1200V Q8010RH2TP
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave

10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave

Supplier's Site Datasheet
TRIACs - 18-Q8010RH2TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 10A Through Hole TO-220AB

TRIAC Alternistor - Snubberless 800V 10A Through Hole TO-220AB

Buy Now Datasheet
Triac, 800V, 10A, To-220Ab Rohs Compliant Littelfuse - 74AJ1247 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 10A, To-220Ab Rohs Compliant Littelfuse
74AJ1247
Triac, 800V, 10A, To-220Ab Rohs Compliant Littelfuse 74AJ1247
TRIAC, 800V, 10A, TO-220AB ROHS COMPLIANT: YES

TRIAC, 800V, 10A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Triacs Thyristors Triacs
Product Number Q8010RH2TP 18-Q8010RH2TP-ND 74AJ1247
Product Name Low Power TRIAC up to 1200V TRIACs Triac, 800V, 10A, To-220Ab Rohs Compliant Littelfuse
VDRM 800 volts
VTM 1.6 volts
IT(RMS) 10 amps
Unlock Full Specs
to access all available technical data