Littelfuse, Inc. Low Power TRIAC up to 1200V Q6035NAH5RP

Description
The 35 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Standard type components normally operate in Quadrants I & III triggered from AC line. Standard alternistor triac components operate with in-phase signals in Quadrants I or III and ONLY unipolar negative gate pulses for Quadrant II or III. The alternistor triac will not operate in Quadrant IV. These are used in circuit applications requiring a high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 600 V AEC-Q101 Qualified Surge capability up to 350A at 60 Hz half cycle L-Package isolation rating of 2500V rms Automotive Level Manufacture Control
Request a Quote Datasheet
Description
The 35 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Standard type components normally operate in Quadrants I & III triggered from AC line. Standard alternistor triac components operate with in-phase signals in Quadrants I or III and ONLY unipolar negative gate pulses for Quadrant II or III. The alternistor triac will not operate in Quadrant IV. These are used in circuit applications requiring a high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 600 V AEC-Q101 Qualified Surge capability up to 350A at 60 Hz half cycle L-Package isolation rating of 2500V rms Automotive Level Manufacture Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6035NAH5RP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6035NAH5RP
Low Power TRIAC up to 1200V Q6035NAH5RP
The 35 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Standard type components normally operate in Quadrants I & III triggered from AC line. Standard alternistor triac components operate with in-phase signals in Quadrants I or III and ONLY unipolar negative gate pulses for Quadrant II or III. The alternistor triac will not operate in Quadrant IV. These are used in circuit applications requiring a high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 600 V AEC-Q101 Qualified Surge capability up to 350A at 60 Hz half cycle L-Package isolation rating of 2500V rms Automotive Level Manufacture Control

The 35 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Standard type components normally operate in Quadrants I & III triggered from AC line. Standard alternistor triac components operate with in-phase signals in Quadrants I or III and ONLY unipolar negative gate pulses for Quadrant II or III. The alternistor triac will not operate in Quadrant IV. These are used in circuit applications requiring a high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 600 V AEC-Q101 Qualified Surge capability up to 350A at 60 Hz half cycle L-Package isolation rating of 2500V rms Automotive Level Manufacture Control

Supplier's Site Datasheet
TRIACs - 18-Q6035NAH5RPCT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC 600V 35A TO263

TRIAC 600V 35A TO263

Buy Now Datasheet
TRIACs - 18-Q6035NAH5RPDKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC 600V 35A TO263

TRIAC 600V 35A TO263

Buy Now Datasheet
TRIACs - 18-Q6035NAH5RPTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC 600V 35A TO263

TRIAC 600V 35A TO263

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Triacs Thyristors
Product Number Q6035NAH5RP 18-Q6035NAH5RPCT-ND
Product Name Low Power TRIAC up to 1200V TRIACs
VDRM 600 volts
Unlock Full Specs
to access all available technical data