4 Quadrant Logic Level TRIAC, 600V V(DRM), 1A I(T)RMS, TO-92, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: Q601E3RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q601E3RP can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 600V 1A TO92
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 300-Q601E3RP | Q601E3RP |
| Product Name | 600V 1A Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |
| Package Type | TO-226-3 | TO-226-3, TO-92-3 (TO-226AA) Formed Leads |
| Operating Temperature | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) |
| VDRM | 600 volts |