Littelfuse, Inc. Low Power TRIAC up to 1200V Q6016LH1LED

Description
Q6016LH1LED series is designed to meet low load current characteristics typical in LED lighting applications. By keeping holding current at 5mA maximum, this Triac series is characterized and specified to perform best with LED loads. The Q6016LH1LED series is best suited for LED dimming controls to obtain the lowest levels of light output with a minimum probability of flickering. Q6016LH1LED series is offered in the industry standard TO-220AB package with an isolated mounting tab that makes it best suited for adding an external heat sink. As low as 5 mA max holding current L-Package is UL Recognized for 2500Vrms UL Recognized to UL 1557 Provides full control of light out put at the extreme low end of load conditions. 2500V AC min isolation between mounting tab and active terminals Improves margin of safe operation with less heat sinking required Enable survivability of typically LED load operating characteristics Simplicity of circuit design & layout
Datasheet
Description
Q6016LH1LED series is designed to meet low load current characteristics typical in LED lighting applications. By keeping holding current at 5mA maximum, this Triac series is characterized and specified to perform best with LED loads. The Q6016LH1LED series is best suited for LED dimming controls to obtain the lowest levels of light output with a minimum probability of flickering. Q6016LH1LED series is offered in the industry standard TO-220AB package with an isolated mounting tab that makes it best suited for adding an external heat sink. As low as 5 mA max holding current L-Package is UL Recognized for 2500Vrms UL Recognized to UL 1557 Provides full control of light out put at the extreme low end of load conditions. 2500V AC min isolation between mounting tab and active terminals Improves margin of safe operation with less heat sinking required Enable survivability of typically LED load operating characteristics Simplicity of circuit design & layout
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6016LH1LED - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6016LH1LED
Low Power TRIAC up to 1200V Q6016LH1LED
Q6016LH1LED series is designed to meet low load current characteristics typical in LED lighting applications. By keeping holding current at 5mA maximum, this Triac series is characterized and specified to perform best with LED loads. The Q6016LH1LED series is best suited for LED dimming controls to obtain the lowest levels of light output with a minimum probability of flickering. Q6016LH1LED series is offered in the industry standard TO-220AB package with an isolated mounting tab that makes it best suited for adding an external heat sink. As low as 5 mA max holding current L-Package is UL Recognized for 2500Vrms UL Recognized to UL 1557 Provides full control of light out put at the extreme low end of load conditions. 2500V AC min isolation between mounting tab and active terminals Improves margin of safe operation with less heat sinking required Enable survivability of typically LED load operating characteristics Simplicity of circuit design & layout

Q6016LH1LED series is designed to meet low load current characteristics typical in LED lighting applications. By keeping holding current at 5mA maximum, this Triac series is characterized and specified to perform best with LED loads. The Q6016LH1LED series is best suited for LED dimming controls to obtain the lowest levels of light output with a minimum probability of flickering. Q6016LH1LED series is offered in the industry standard TO-220AB package with an isolated mounting tab that makes it best suited for adding an external heat sink. As low as 5 mA max holding current L-Package is UL Recognized for 2500Vrms UL Recognized to UL 1557 Provides full control of light out put at the extreme low end of load conditions. 2500V AC min isolation between mounting tab and active terminals Improves margin of safe operation with less heat sinking required Enable survivability of typically LED load operating characteristics Simplicity of circuit design & layout

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Triacs
Product Number Q6016LH1LED
Product Name Low Power TRIAC up to 1200V
VDRM 600 volts
Unlock Full Specs
to access all available technical data