Littelfuse, Inc. Triac, 600V, 15A, To-220-3; Peak Repetitive Off State Voltage Littelfuse Q6015L6TP

Description
TRIAC, 600V, 15A, TO-220-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:15A; Triac Case Style:TO-220; Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:167A; Holding Current Max:70mA; No. of Pins:3Pins RoHS Compliant: Yes
Description
TRIAC, 600V, 15A, TO-220-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:15A; Triac Case Style:TO-220; Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:167A; Holding Current Max:70mA; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Triac, 600V, 15A, To-220-3; Peak Repetitive Off State Voltage Littelfuse - 34AC4766 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 15A, To-220-3; Peak Repetitive Off State Voltage Littelfuse
34AC4766
Triac, 600V, 15A, To-220-3; Peak Repetitive Off State Voltage Littelfuse 34AC4766
TRIAC, 600V, 15A, TO-220-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:15A; Triac Case Style:TO-220; Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:167A; Holding Current Max:70mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 600V, 15A, TO-220-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:15A; Triac Case Style:TO-220; Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:167A; Holding Current Max:70mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 34AC4766
Product Name Triac, 600V, 15A, To-220-3; Peak Repetitive Off State Voltage Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Marine Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Plug
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A05T2V2 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD1ETH10L-QYL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD882-2 SOD882-2
Standards and Certifications RoHS
View Details