Littelfuse, Inc. Low Power TRIAC up to 1200V Q6006N5

Description
6 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 85 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
6 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 85 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6006N5 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6006N5
Low Power TRIAC up to 1200V Q6006N5
6 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 85 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

6 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 85 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
Triacs - Q6006N5 - 1241193-Q6006N5 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6006N5
1241193-Q6006N5
Triacs - Q6006N5 1241193-Q6006N5
Manufacturer: Littelfuse Inc. Win Source Part Number: 1241193-Q6006N5 Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1241193-Q6006N5
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
0.8 A 35 A Triac
300-Q6006N5
0.8 A 35 A Triac 300-Q6006N5
Triacs (0.8 A to 35 A) Product overview: Q6006N5 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8 A, 35 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 0.8 A, 35 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6006N5 can be used for catalog matching and distributor lookup.

Triacs (0.8 A to 35 A) Product overview: Q6006N5 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8 A, 35 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 0.8 A, 35 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6006N5 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Triacs Triacs Triacs
Product Number Q6006N5 1241193-Q6006N5 300-Q6006N5
Product Name Low Power TRIAC up to 1200V Triacs - Q6006N5 0.8 A 35 A Triac
VDRM 600 volts
Unlock Full Specs
to access all available technical data