Littelfuse, Inc. Triac, 600V, 4A, To-220-3; Peak Repetitive Off State Voltage Littelfuse Q6004L3TP

Description
TRIAC, 600V, 4A, TO-220-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:46A; Holding Current Max:20mA; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
TRIAC, 600V, 4A, TO-220-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:46A; Holding Current Max:20mA; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, 600V, 4A, To-220-3; Peak Repetitive Off State Voltage Littelfuse - 34AC4744 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 4A, To-220-3; Peak Repetitive Off State Voltage Littelfuse
34AC4744
Triac, 600V, 4A, To-220-3; Peak Repetitive Off State Voltage Littelfuse 34AC4744
TRIAC, 600V, 4A, TO-220-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:46A; Holding Current Max:20mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 600V, 4A, TO-220-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:46A; Holding Current Max:20mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 34AC4744
Product Name Triac, 600V, 4A, To-220-3; Peak Repetitive Off State Voltage Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Portable 40, 50, 60 Amp Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Splice-In
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2897272P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 240 volts
View Details