Littelfuse, Inc. Low Power TRIAC up to 1200V Q4040JH6TP

Description
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Datasheet
Description
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q4040JH6TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q4040JH6TP
Low Power TRIAC up to 1200V Q4040JH6TP
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms

40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Triacs
Product Number Q4040JH6TP
Product Name Low Power TRIAC up to 1200V
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data