Manufacturer: Littelfuse Inc.
Win Source Part Number: 045992-Q401E3
Category: Discrete Semiconductor Products
Family: Triacs
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-226-3 TO-92-3 (TO-226AA)
Manufacturer Device Package: TO-92
Standard Package: 2000
Catalog: Standard Triacs
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 1A
Triac Type: Logic - Sensitive Gate
Current - Non Rep. Surge 50 60Hz (Itsm): 16.7A 20A
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 045992-Q401E3 |
| Product Name | Discrete Semiconductor Products |