Littelfuse, Inc. Triac, 400V, 8A, To-220-3; Peak Repetitive Off State Voltage Littelfuse Q4008R4TP

Description
TRIAC, 400V, 8A, TO-220-3; Peak Repetitive Off State Voltage:400V; On State RMS Current:8A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:83A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
TRIAC, 400V, 8A, TO-220-3; Peak Repetitive Off State Voltage:400V; On State RMS Current:8A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:83A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, 400V, 8A, To-220-3; Peak Repetitive Off State Voltage Littelfuse - 34AC4719 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 400V, 8A, To-220-3; Peak Repetitive Off State Voltage Littelfuse
34AC4719
Triac, 400V, 8A, To-220-3; Peak Repetitive Off State Voltage Littelfuse 34AC4719
TRIAC, 400V, 8A, TO-220-3; Peak Repetitive Off State Voltage:400V; On State RMS Current:8A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:83A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 400V, 8A, TO-220-3; Peak Repetitive Off State Voltage:400V; On State RMS Current:8A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:83A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 34AC4719
Product Name Triac, 400V, 8A, To-220-3; Peak Repetitive Off State Voltage Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Portable GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Portable
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1702896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details