Littelfuse, Inc. Triac, 400V, 6A, To-220-3; Peak Repetitive Off State Voltage Littelfuse Q4006R4TP

Description
TRIAC, 400V, 6A, TO-220-3; Peak Repetitive Off State Voltage:400V; On State RMS Current:6A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:65A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
TRIAC, 400V, 6A, TO-220-3; Peak Repetitive Off State Voltage:400V; On State RMS Current:6A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:65A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, 400V, 6A, To-220-3; Peak Repetitive Off State Voltage Littelfuse - 34AC4713 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 400V, 6A, To-220-3; Peak Repetitive Off State Voltage Littelfuse
34AC4713
Triac, 400V, 6A, To-220-3; Peak Repetitive Off State Voltage Littelfuse 34AC4713
TRIAC, 400V, 6A, TO-220-3; Peak Repetitive Off State Voltage:400V; On State RMS Current:6A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:65A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 400V, 6A, TO-220-3; Peak Repetitive Off State Voltage:400V; On State RMS Current:6A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:65A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 34AC4713
Product Name Triac, 400V, 6A, To-220-3; Peak Repetitive Off State Voltage Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Permanent ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
ESD Suppressors - Diode-mode Series - PD03S9R1D301PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 9 volts
View Details
Quadruple ESD protection diode array - PESD24VS4UD-QX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Configuration Chip Array
Mounting / Packaging SOT457 SOT457
View Details