TRIAC Standard 200V 800mA Surface Mount DO-214 (Compak)
TRIAC 200V 0.8A DO214
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | Q2X4RP-ND | Q2X4RP |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | DO-214AA, SMB (3 Leads), Compak | DO-214AA, SMB (3 Leads), Compak |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 200 volts |