25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Manufacturer: Teccor Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1189534-Q2025J6
Packaging: Bulk
Current Rating: 25 A
Number of Pins: 3
Hold Current: 100 mA
Categories: Triacs
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 25 A
Voltage Rating (DC): 200 V
Max Operating Temperature: 125 °C
| Littelfuse, Inc. | Win Source Electronics | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | Q2025J6 | 1189534-Q2025J6 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q2025J6 | Triacs - Q2025J6 |
| Standards and Certifications | RoHS | RoHS |