Littelfuse, Inc. 200V 15A TO220 Triac Q2015LT58

Description
Triac Qdrc 200V 15A Iso TO220 Product overview: Q2015LT58 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200V, 15A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q2015LT58 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triac Qdrc 200V 15A Iso TO220 Product overview: Q2015LT58 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200V, 15A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q2015LT58 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 15A TO220 Triac
300-Q2015LT58
200V 15A TO220 Triac 300-Q2015LT58
Triac Qdrc 200V 15A Iso TO220 Product overview: Q2015LT58 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200V, 15A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q2015LT58 can be used for catalog matching and distributor lookup.

Triac Qdrc 200V 15A Iso TO220 Product overview: Q2015LT58 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200V, 15A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q2015LT58 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - Q2015LT58 - 1090990-Q2015LT58 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q2015LT58
1090990-Q2015LT58
Triacs - Q2015LT58 1090990-Q2015LT58
Manufacturer: Littelfuse Inc. Win Source Part Number: 1090990-Q2015LT58 Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 70mA Configuration: Single Voltage - Off State: 200V Current - On State (It (RMS)) (Max): 15A Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A Triac Type: Internally Triggered Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220 Isolated Tab Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1090990-Q2015LT58
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 70mA
Configuration: Single
Voltage - Off State: 200V
Current - On State (It (RMS)) (Max): 15A
Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A
Triac Type: Internally Triggered
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220 Isolated Tab
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-Q2015LT58 1090990-Q2015LT58
Product Name 200V 15A TO220 Triac Triacs - Q2015LT58
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data