Littelfuse, Inc. Precision Interchangeable Thermistors (150°C) ± 1.0°C Accuracy - Uninsulated Leads PX104R2

Description
Littelfuse precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual circuit calibration. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances High accuracy Fast thermal response time Low cost Small size Epoxy encapsulated Excellent long-term stability R-T Curve-matched
Request a Quote Datasheet
Description
Littelfuse precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual circuit calibration. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances High accuracy Fast thermal response time Low cost Small size Epoxy encapsulated Excellent long-term stability R-T Curve-matched
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Interchangeable Thermistors (150°C) ± 1.0°C Accuracy - Uninsulated Leads - PX104R2 - Littelfuse, Inc.
Rosemont, IL, United States
Precision Interchangeable Thermistors (150°C) ± 1.0°C Accuracy - Uninsulated Leads
PX104R2
Precision Interchangeable Thermistors (150°C) ± 1.0°C Accuracy - Uninsulated Leads PX104R2
Littelfuse precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual circuit calibration. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances High accuracy Fast thermal response time Low cost Small size Epoxy encapsulated Excellent long-term stability R-T Curve-matched

Littelfuse precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual circuit calibration. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances High accuracy Fast thermal response time Low cost Small size Epoxy encapsulated Excellent long-term stability R-T Curve-matched

Supplier's Site Datasheet
NTC Thermistors - PX104R2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
PX104R2-ND
NTC Thermistors PX104R2-ND
NTC Thermistor 100k Bead, Epoxy

NTC Thermistor 100k Bead, Epoxy

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Thermistors Thermistors
Product Number PX104R2 PX104R2-ND
Product Name Precision Interchangeable Thermistors (150°C) ± 1.0°C Accuracy - Uninsulated Leads NTC Thermistors
Lead Style Leadless
Temperature Range -80 to 150 C (-112 to 302 F) 120 C (248 F)
Resistance (@25°C) 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1527130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 4 sec, in air
Width / Diameter 0.0551 inch (1.4 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
12 Volt (V) Rated Voltage and 1.5 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500150-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details