The PTS645 series is a family of 6 mm tactile switches with SPST normally open contacts, rated for 50 mA at 12 V DC and a dielectric strength of 250 V AC min. The switch has a contact resistance of 100 mΩ max and insulation resistance of 10¹¹ Ω min, with a life expectancy of 100,000 operations. It is RoHS compliant and available in surface mount or thru-hole termination, with actuation forces of 130, 160, 200, or 260 grams. The PTS645SL702 LFS variant specifies a straight termination with ESD pin (S), a standard round actuator (no J), and a 7.0 mm height (70), compatible with the operating temperature range of -20°C to 70°C for thru-hole and SMT with J actuator, or -20°C to 85°C for other SMT types. It is packaged in tape & reel for SMT, with 700 pieces per reel for 7.0 mm height.
TACT ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 35AH5233 |
| Product Name | Tact Rohs Compliant C&k Components |
| Approvals | RoHS |