Littelfuse, Inc. Standard Precision Interchangeable Thermistors (150°C) ± 0.2°C Accuracy- Uninsulated Leads PT222J2

Description
Littelfuse standard precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual circuit calibration. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances High accuracy Fast thermal response time Low cost Small size Epoxy encapsulated Excellent long-term stability R/T Curve-matched
Request a Quote Datasheet
Description
Littelfuse standard precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual circuit calibration. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances High accuracy Fast thermal response time Low cost Small size Epoxy encapsulated Excellent long-term stability R/T Curve-matched
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Precision Interchangeable Thermistors (150°C) ± 0.2°C Accuracy- Uninsulated Leads - PT222J2 - Littelfuse, Inc.
Rosemont, IL, United States
Standard Precision Interchangeable Thermistors (150°C) ± 0.2°C Accuracy- Uninsulated Leads
PT222J2
Standard Precision Interchangeable Thermistors (150°C) ± 0.2°C Accuracy- Uninsulated Leads PT222J2
Littelfuse standard precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual circuit calibration. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances High accuracy Fast thermal response time Low cost Small size Epoxy encapsulated Excellent long-term stability R/T Curve-matched

Littelfuse standard precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual circuit calibration. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances High accuracy Fast thermal response time Low cost Small size Epoxy encapsulated Excellent long-term stability R/T Curve-matched

Supplier's Site Datasheet
NTC Thermistors - 5666-PT222J2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
5666-PT222J2-ND
NTC Thermistors 5666-PT222J2-ND
NTC Thermistor 2.252k Bead, Epoxy

NTC Thermistor 2.252k Bead, Epoxy

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Thermistors Thermistors
Product Number PT222J2 5666-PT222J2-ND
Product Name Standard Precision Interchangeable Thermistors (150°C) ± 0.2°C Accuracy- Uninsulated Leads NTC Thermistors
Lead Style Leadless
Temperature Range -80 to 150 C (-112 to 302 F) -80 to 150 C (-112 to 302 F)
Resistance (@25°C) 2252 ohms 2252 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
48, 72 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0321401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - KLC2023001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details