Littelfuse, Inc. Standard Precision Interchangeable Thermistors (150°C) ± 0.1°C Accuracy - Uninsulated Leads PS302J2

Description
Littelfuse standard precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual circuit calibration. Long life R/T Curve-matched Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances High accuracy Fast thermal response Low cost Small size Epoxy encapsulated High stability
Request a Quote Datasheet
Description
Littelfuse standard precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual circuit calibration. Long life R/T Curve-matched Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances High accuracy Fast thermal response Low cost Small size Epoxy encapsulated High stability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Precision Interchangeable Thermistors (150°C) ± 0.1°C Accuracy - Uninsulated Leads - PS302J2 - Littelfuse, Inc.
Rosemont, IL, United States
Standard Precision Interchangeable Thermistors (150°C) ± 0.1°C Accuracy - Uninsulated Leads
PS302J2
Standard Precision Interchangeable Thermistors (150°C) ± 0.1°C Accuracy - Uninsulated Leads PS302J2
Littelfuse standard precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual circuit calibration. Long life R/T Curve-matched Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances High accuracy Fast thermal response Low cost Small size Epoxy encapsulated High stability

Littelfuse standard precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual circuit calibration. Long life R/T Curve-matched Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances High accuracy Fast thermal response Low cost Small size Epoxy encapsulated High stability

Supplier's Site Datasheet
NTC Thermistors - 5666-PS302J2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
5666-PS302J2-ND
NTC Thermistors 5666-PS302J2-ND
NTC Thermistor 3k Bead, Epoxy

NTC Thermistor 3k Bead, Epoxy

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - PS302J2 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
PS302J2
Sensors, Transducers - Temperature Sensors - NTC Thermistors PS302J2
Win Source Part Number: 1375773-PS302J2 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -80°C ~ 150°C Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: PS Package: Bulk Product Status: Active Package / Case: Bead, Epoxy Mounting Type: Free Hanging HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 30 mW Resistance in Ohms @ 25°C: 3k Resistance Tolerance: ±0.1°C B0/50: 3892K Length - Lead Wire: 1.50" (38.00mm)

Win Source Part Number: 1375773-PS302J2
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -80°C ~ 150°C
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: PS
Package: Bulk
Product Status: Active
Package / Case: Bead, Epoxy
Mounting Type: Free Hanging
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 30 mW
Resistance in Ohms @ 25°C: 3k
Resistance Tolerance: ±0.1°C
B0/50: 3892K
Length - Lead Wire: 1.50" (38.00mm)

Buy Now Datasheet
Ntc Thermistor, 3K, Radial Leaded; Zero Power Resistance At 25°C Littelfuse - 43AC9403 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 3K, Radial Leaded; Zero Power Resistance At 25°C Littelfuse
43AC9403
Ntc Thermistor, 3K, Radial Leaded; Zero Power Resistance At 25°C Littelfuse 43AC9403
NTC THERMISTOR, 3K, RADIAL LEADED; Zero Power Resistance at 25°C:3kohm; Product Range:PS Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

NTC THERMISTOR, 3K, RADIAL LEADED; Zero Power Resistance at 25°C:3kohm; Product Range:PS Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number PS302J2 5666-PS302J2-ND PS302J2 43AC9403
Product Name Standard Precision Interchangeable Thermistors (150°C) ± 0.1°C Accuracy - Uninsulated Leads NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Ntc Thermistor, 3K, Radial Leaded; Zero Power Resistance At 25°C Littelfuse
Lead Style Leadless Radial
Temperature Range -80 to 150 C (-112 to 302 F) -80 to 150 C (-112 to 302 F) -80 to 150 C (-112 to 302 F)
Resistance (@25°C) 3000 ohms 3000 ohms 3000 ohms 3000 ohms
Accuracy 0.1000 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7062796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC Thermistors - 223-1284-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -55 to 150 C (-67 to 302 F)
Resistance (@25°C) 3000 ohms
View Details
2 suppliers
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details