The PS2601 is an AC solid state switch with dual power SCR outputs for optically isolated control of AC loads. It is packaged in a 4-pin SIP with an 8-pin body and switches up to 1 A RMS load current at 260 V RMS with a 1.2 V RMS on-state voltage drop. It features zero-crossing detection, 3750 V RMS isolation, and 600 V blocking voltage. The device is UL recognized and CSA certified, operates from -40°C to +85°C, and requires a 5 mA input current for normal environments. Low EMI and RFI generation suit it for industrial applications where electromagnetic interference affects electromechanical relays.
The OptoMOS® line of AC Power Relays uses dual power SCR outputs to produce an alternative to optocoupler and Triac circuits. These switches provide a blocking voltage of up to 600V. In addition, tightly controlled zero-cross circuitry ensures switching of AC loads without the generation of transients. The input and output circuits are optically coupled to provide up to 3750VRMS of isolation and noise immunity between control and load circuits. Long life and environmental integrity make these power switches ideal for controlling a variety of AC circuits in industrial environments where electromagnetic interference would disrupt the operation of electromechanical relays. Load Currents up to 1 Arms 600 V Blocking Voltage 5 mA Drive Input Sensitivity Zero-Crossing Detection Dc control and ac output Optically Isolated I/O TTL and CMOS Compatible Low EMI and RFI Generation High Noise Immunity VDE Compatible
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS2601 |
| Product Name | Normally open output AC load switching |
| Isolation Voltage | 3.75 kilovolts |