Littelfuse, Inc. Standard Precision Interchangeable Thermistors (150°C) ± 0.1°C Accuracy - Uninsulated Leads PS222J2

Description
Littelfuse standard precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual circuit calibration. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances High accuracy Fast thermal response Low cost Small size Epoxy encapsulated High stability Long life R/T Curve-matched
Request a Quote Datasheet
Description
Littelfuse standard precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual circuit calibration. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances High accuracy Fast thermal response Low cost Small size Epoxy encapsulated High stability Long life R/T Curve-matched
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Precision Interchangeable Thermistors (150°C) ± 0.1°C Accuracy - Uninsulated Leads - PS222J2 - Littelfuse, Inc.
Rosemont, IL, United States
Standard Precision Interchangeable Thermistors (150°C) ± 0.1°C Accuracy - Uninsulated Leads
PS222J2
Standard Precision Interchangeable Thermistors (150°C) ± 0.1°C Accuracy - Uninsulated Leads PS222J2
Littelfuse standard precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual circuit calibration. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances High accuracy Fast thermal response Low cost Small size Epoxy encapsulated High stability Long life R/T Curve-matched

Littelfuse standard precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual circuit calibration. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances High accuracy Fast thermal response Low cost Small size Epoxy encapsulated High stability Long life R/T Curve-matched

Supplier's Site Datasheet
NTC Thermistors - 5666-PS222J2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
5666-PS222J2-ND
NTC Thermistors 5666-PS222J2-ND
NTC Thermistor 2.252k Bead, Epoxy

NTC Thermistor 2.252k Bead, Epoxy

Buy Now Datasheet
Ntc Thermistor, 2.252K, Radial Leaded; Zero Power Resistance At 25°C Littelfuse - 43AC9402 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 2.252K, Radial Leaded; Zero Power Resistance At 25°C Littelfuse
43AC9402
Ntc Thermistor, 2.252K, Radial Leaded; Zero Power Resistance At 25°C Littelfuse 43AC9402
NTC THERMISTOR, 2.252K, RADIAL LEADED; Zero Power Resistance at 25°C:2.252kohm; Product Range:PS Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

NTC THERMISTOR, 2.252K, RADIAL LEADED; Zero Power Resistance at 25°C:2.252kohm; Product Range:PS Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number PS222J2 5666-PS222J2-ND 43AC9402
Product Name Standard Precision Interchangeable Thermistors (150°C) ± 0.1°C Accuracy - Uninsulated Leads NTC Thermistors Ntc Thermistor, 2.252K, Radial Leaded; Zero Power Resistance At 25°C Littelfuse
Lead Style Leadless Radial
Temperature Range -80 to 150 C (-112 to 302 F) -80 to 150 C (-112 to 302 F)
Resistance (@25°C) 2252 ohms 2252 ohms 2252 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500245-130 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
Thermistor ICs - 1691867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0945 inch (2.4 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details