The PM1206 is an AC solid state switch with dual power SCR outputs designed for optically isolated, zero-crossing control of AC loads. It is available in a 6-lead DIP package, measuring 9.652 mm in length, 7.620 mm in width, and 3.302 mm in height. The device supports an AC operating voltage up to 260 Vrms and a continuous load current of 500 mArms, with a maximum blocking voltage of 600 Vrms and an on-state voltage drop of 1.4 Vrms at 500 mA. Input control current is 5 mA for normal environments and 10 mA for high noise environments, with an input voltage drop of 1.2 V at 5 mA. The input and output circuits provide 3750 Vrms isolation. It meets UL 508 and CSA certification, and is VDE compatible. The operating temperature range is -40 to +85 °C.
The OptoMOS® line of power products uses dual power SCR outputs to produce an alternative to optocoupler and Triac circuits. These switches provide a blocking voltage of up to 800V. In addition, tightly controlled zero-cross circuitry ensures switching of AC loads without the generation of transients. The input and output circuits are optically coupled to provide up to 5000Vrms of isolation and noise immunity between control and load circuits. Long life and environmental integrity make these power switches ideal for controlling a variety of AC circuits in industrial environments where electromagnetic interference would disrupt the operation of electromechanical relays. Load Currents up to 5 A Voltage Controlled Devices Available Blocking Voltage from 400 V to 800 V 5 mA Drive Input Sensitivity Zero-Crossing Detection Dc control and ac output Optically Isolated I/O TTL and CMOS Compatible Low EMI and RFI Generation High Noise Immunity
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,DIP RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | PM1206 | 10M9735 |
| Product Name | Normally open output AC load switching | Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,dip Rohs Compliant Ixys Semiconductor |
| Isolation Voltage | 3.75 kilovolts |