Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 108-PLP160002-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Round, Button |
| Switch Function | Alternate Contact (Push-Push) |
| Switching Mechanism | Double Pole, Double Throw (DPDT) |
| Terminal Type | Solder Terminals |