Littelfuse, Inc. Automotive PLED Unidirectional Series PLED9US-A

Description
Automotive PLED Unidirectional Series (PLEDxUx-A) open LED protectors provide a switching electronic shunt path around a single LED that fails as an open circuit. This ensures the remaining string of LEDs will continue to function even though a single LED in the string has failed open. It also provides reverse battery or reverse power polarity protection. This series is designed for automotive applications such as automotive car head lamp, tail lamp, LED indicator protection, aircraft runway lighting and other applications need high reliability requirements.Compati ble with one, two and three watt LEDs that have a nominal 3V forward characteristic. AEC−Q101 Qualified and PPAP Capable Fast switching Reverse Battery/Power Protection Automatically resets after power cycle Available in standard DO- 214AA package Compatible with industrial lighting environments IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) Compatible with PWM frequencies up to 10 kHz
Datasheet
Description
Automotive PLED Unidirectional Series (PLEDxUx-A) open LED protectors provide a switching electronic shunt path around a single LED that fails as an open circuit. This ensures the remaining string of LEDs will continue to function even though a single LED in the string has failed open. It also provides reverse battery or reverse power polarity protection. This series is designed for automotive applications such as automotive car head lamp, tail lamp, LED indicator protection, aircraft runway lighting and other applications need high reliability requirements.Compati ble with one, two and three watt LEDs that have a nominal 3V forward characteristic. AEC−Q101 Qualified and PPAP Capable Fast switching Reverse Battery/Power Protection Automatically resets after power cycle Available in standard DO- 214AA package Compatible with industrial lighting environments IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) Compatible with PWM frequencies up to 10 kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive PLED Unidirectional Series - PLED9US-A - Littelfuse, Inc.
Rosemont, IL, United States
Automotive PLED Unidirectional Series
PLED9US-A
Automotive PLED Unidirectional Series PLED9US-A
Automotive PLED Unidirectional Series (PLEDxUx-A) open LED protectors provide a switching electronic shunt path around a single LED that fails as an open circuit. This ensures the remaining string of LEDs will continue to function even though a single LED in the string has failed open. It also provides reverse battery or reverse power polarity protection. This series is designed for automotive applications such as automotive car head lamp, tail lamp, LED indicator protection, aircraft runway lighting and other applications need high reliability requirements.Compati ble with one, two and three watt LEDs that have a nominal 3V forward characteristic. AEC−Q101 Qualified and PPAP Capable Fast switching Reverse Battery/Power Protection Automatically resets after power cycle Available in standard DO- 214AA package Compatible with industrial lighting environments IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) Compatible with PWM frequencies up to 10 kHz

Automotive PLED Unidirectional Series (PLEDxUx-A) open LED protectors provide a switching electronic shunt path around a single LED that fails as an open circuit. This ensures the remaining string of LEDs will continue to function even though a single LED in the string has failed open. It also provides reverse battery or reverse power polarity protection. This series is designed for automotive applications such as automotive car head lamp, tail lamp, LED indicator protection, aircraft runway lighting and other applications need high reliability requirements.Compatible with one, two and three watt LEDs that have a nominal 3V forward characteristic. AEC−Q101 Qualified and PPAP Capable Fast switching Reverse Battery/Power Protection Automatically resets after power cycle Available in standard DO- 214AA package Compatible with industrial lighting environments IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) Compatible with PWM frequencies up to 10 kHz

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Uncategorized Products
Product Number PLED9US-A
Product Name Automotive PLED Unidirectional Series
Unlock Full Specs
to access all available technical data

Similar Products