Littelfuse, Inc. Led Protector, Uni-Dir, 9V, Qfn-2; Product Range Littelfuse PLED9UQ12

Description
LED PROTECTOR, UNI-DIR, 9V, QFN-2; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:QFN; No. of Pins:2Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
LED PROTECTOR, UNI-DIR, 9V, QFN-2; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:QFN; No. of Pins:2Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Protector, Uni-Dir, 9V, Qfn-2; Product Range Littelfuse - 20X9255 - Newark, An Avnet Company
Chicago, IL, United States
Led Protector, Uni-Dir, 9V, Qfn-2; Product Range Littelfuse
20X9255
Led Protector, Uni-Dir, 9V, Qfn-2; Product Range Littelfuse 20X9255
LED PROTECTOR, UNI-DIR, 9V, QFN-2; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:QFN; No. of Pins:2Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

LED PROTECTOR, UNI-DIR, 9V, QFN-2; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:QFN; No. of Pins:2Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 20X9255
Product Name Led Protector, Uni-Dir, 9V, Qfn-2; Product Range Littelfuse
Diode Applications Protector
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Switching Diodes - 1219625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N3613 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
PIN Diode Switches - NPS6-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details